Cornell Dubilier Film Paper Film Capacitors 334PSB202K2J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB202K2J is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2000V, a capacitance of 0.33 µF, and a maximum dv/dt of 1600 V/µs. It has a maximum RMS ripple current of 14 A at +25°C and an ESR of 4.9 mΩ at 100 kHz. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, polypropylene dielectric, and a flame-retardant epoxy-coated plastic case (UL94V-0). Operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance exceeding 30 GΩ·µF at 25°C and self-inductance less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 334PSB202K2J is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2000V, a capacitance of 0.33 µF, and a maximum dv/dt of 1600 V/µs. It has a maximum RMS ripple current of 14 A at +25°C and an ESR of 4.9 mΩ at 100 kHz. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, polypropylene dielectric, and a flame-retardant epoxy-coated plastic case (UL94V-0). Operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance exceeding 30 GΩ·µF at 25°C and self-inductance less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB202K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB202K2J
Film Paper Film Capacitors 334PSB202K2J
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 4.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB202K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB202K2J
Capacitors - Film Capacitors 334PSB202K2J
CAP FILM 0.33UF 10% 2KVDC RADIAL

CAP FILM 0.33UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB202K2J 334PSB202K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1014-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PPS850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details