The 256DCB112K4R is a metallized polypropylene film capacitor designed for DC link applications in inverters, solar inverters, and motor controls. It has a rated DC voltage of 1100 V with a surge voltage of 1375 V, and operates from -40°C to +85°C. The capacitor features a four-lead termination with a case size of 57.5 mm × 50 mm × 35 mm. It supports a maximum RMS ripple current of 7.1 A at 10 kHz and +70°C, with a dissipation factor of 0.45% at 1 kHz and 25°C. The dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. The construction includes a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256DCB112K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |