The 334PPR630KG is a metallized polypropylene film capacitor designed for high pulse current and snubber applications. It has a rated DC voltage of 630 VDC, a capacitance of 0.33 µF, and dimensions of 26.5 mm × 22 mm × 12 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and meets UL 94V-1 for its flame-retardant plastic box and UL94V0 for the epoxy resin fill. The insulation resistance is 30000 MΩ·µF at 25°C for capacitances above 0.33 µF. The self-inductance is less than 1 nH per mm of lead spacing. The terminal construction uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.33µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Small Size for High Pulse Current Applications 0.33µF 630V
CAP FILM 0.33UF 10% 630VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334PPR630KG | 334PPR630KG-ND | 2002-334PPR630KG | 334PPR630KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |