Cornell DubilierFilm Paper Film Capacitors334RSB202K4H
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334RSB202K4H is a radial lead, high current, low ESR film capacitor for use in high pulse applications such as switch mode power supplies and induction heaters. It has a rated DC voltage of 2000 V, a capacitance of 0.33 µF, a maximum dv/dt of 1600 V/µs, an ESR of 5.1 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 15.5 A at +70°C. The case dimensions are 32 mm × 37 mm × 22 mm with a lead spacing of 10.2 mm, terminal diameter of 1.2 mm, and four leads. It operates from −40°C to +85°C, uses double metallized polypropylene film with internal series connections, has a flame retardant epoxy coating (UL94V-0), and is rated for 1900 hours at AC voltage. The insulation resistance is >30 GΩ·µF at 25°C, and self inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 334RSB202K4H is a radial lead, high current, low ESR film capacitor for use in high pulse applications such as switch mode power supplies and induction heaters. It has a rated DC voltage of 2000 V, a capacitance of 0.33 µF, a maximum dv/dt of 1600 V/µs, an ESR of 5.1 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 15.5 A at +70°C. The case dimensions are 32 mm × 37 mm × 22 mm with a lead spacing of 10.2 mm, terminal diameter of 1.2 mm, and four leads. It operates from −40°C to +85°C, uses double metallized polypropylene film with internal series connections, has a flame retardant epoxy coating (UL94V-0), and is rated for 1900 hours at AC voltage. The insulation resistance is >30 GΩ·µF at 25°C, and self inductance is less than 1 nH per mm of lead spacing.