Cornell Dubilier Film Paper Film Capacitors 335PPB400K

Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PPB400K is a metallized polypropylene film capacitor rated for 400 VDC, with a capacitance of 0.33 µF, housed in a plastic case with flame-retardant epoxy (UL 94V-0) and lead-free tinned copper leads. It has a radial lead spacing of 22.5 mm, lead diameter of 0.8 mm, and dimensions of 26.5 mm in length, 20 mm in height, and 11 mm in thickness. The capacitor supports operating temperatures from -55°C to +105°C, has a dissipation factor of 0.04% at 1 kHz and 25°C for capacitances between 0.1 µF and 1 µF, an insulation resistance of 30,000 MΩ×µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It is designed for high pulse current applications such as snubber and switching power supply circuits.

Datasheet Summary
Powered by GS/AI

The 335PPB400K is a metallized polypropylene film capacitor rated for 400 VDC, with a capacitance of 0.33 µF, housed in a plastic case with flame-retardant epoxy (UL 94V-0) and lead-free tinned copper leads. It has a radial lead spacing of 22.5 mm, lead diameter of 0.8 mm, and dimensions of 26.5 mm in length, 20 mm in height, and 11 mm in thickness. The capacitor supports operating temperatures from -55°C to +105°C, has a dissipation factor of 0.04% at 1 kHz and 25°C for capacitances between 0.1 µF and 1 µF, an insulation resistance of 30,000 MΩ×µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It is designed for high pulse current applications such as snubber and switching power supply circuits.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PPB400K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PPB400K
Film Paper Film Capacitors 335PPB400K
Power Film Dc Applications / Snubber Capacitors / Radial 6

Power Film Dc Applications / Snubber Capacitors / Radial 6

Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PPB400K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PPB400K
Capacitors - Film Capacitors 335PPB400K
CAP FILM 3.3UF 10% 400VDC RADIAL

CAP FILM 3.3UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PPB400K 335PPB400K
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers