The 335PMB700KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 3.3 µF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and dimensions of 42.5 mm × 37 mm × 28 mm. The capacitor operates within a temperature range of -40°C to +100°C for the PMB variant and meets a dielectric strength of 160% of rated voltage for 60 seconds or 200% VDC applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of at least 30,000 MΩ×µF at 25°C. The dielectric is polypropylene, constructed with double metallized film and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMB700KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |