Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP, 0.33UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Specifications
CAP FILM 0.33UF 10% 310VAC RAD
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MKP275K | 30K6711 | 70112088 | 334MKP275K |
| Product Name | EMI/RFI SUPPRESSION Capacitors | Cap, 0.33Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor | Capacitor;0.33uF;Radial;Metallized Polypropy;275VAC;+/-10%;26.5mmL;17mmH;8.5mmT | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Metallized PP | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |