Cornell Dubilier Film Paper Film Capacitors 32FB4410A-F

Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 32FB4410A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene film dielectric, rated for 440 Vac and 10 µF with ±10% tolerance. It features 4-prong quick disconnect terminals, internal fail-safe protection via a pressure-sensitive interrupter, and operates within a temperature range of -40 °C to +70 °C. Dissipation factor is max 0.1% at 60 Hz. Dimensions are 2.19 inches in height and standardized for industry type 32. It meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 32FB4410A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene film dielectric, rated for 440 Vac and 10 µF with ±10% tolerance. It features 4-prong quick disconnect terminals, internal fail-safe protection via a pressure-sensitive interrupter, and operates within a temperature range of -40 °C to +70 °C. Dissipation factor is max 0.1% at 60 Hz. Dimensions are 2.19 inches in height and standardized for industry type 32. It meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 32FB4410A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
32FB4410A-F
Film Paper Film Capacitors 32FB4410A-F
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 2.16 in.
  • Height: 2.88 in.
  • Length: 1.31 in.
  • Diameter: —
Supplier's Site Datasheet
Film Capacitors - 32FB4410A-F - 1005556-32FB4410A-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 32FB4410A-F
1005556-32FB4410A-F
Film Capacitors - 32FB4410A-F 1005556-32FB4410A-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1005556-32FB4410A-F Packaging: Bulk Termination: Quick Connect, Disconnect Voltage Rating - AC: 440V Applications: Motor Run; Power Factor Correction (PFC) Height - Seated (Max): 3.130" (79.50mm) Mounting: Chassis Mount, Requires Holder/Bracket Capacitance: 10μF Tolerance: ±10% Lead Spacing: 0.813" (20.64mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 70°C Dimension: 2.156" L x 1.313" W (54.76mm x 33.35mm), Lip Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1005556-32FB4410A-F
Packaging: Bulk
Termination: Quick Connect, Disconnect
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Height - Seated (Max): 3.130" (79.50mm)
Mounting: Chassis Mount, Requires Holder/Bracket
Capacitance: 10μF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 70°C
Dimension: 2.156" L x 1.313" W (54.76mm x 33.35mm), Lip
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors 2002-32FB4410A-F
Motor-Run and Power Supply Capacitors 10µF 440V

Motor-Run and Power Supply Capacitors 10µF 440V

Supplier's Site Datasheet
Oil Filled Capacitor - 32FB4410A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
32FB4410A-F
Oil Filled Capacitor 32FB4410A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 32FB4410A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
32FB4410A-F-ND
Motor Start, Motor Run Capacitors (AC) 32FB4410A-F-ND
10µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

10µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
10UF Capacitor
62-32FB4410A-F
10UF Capacitor 62-32FB4410A-F
CAP FILM 10UF 10% 440VAC RADIAL Product overview: 32FB4410A-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-32FB4410A-F can be used for catalog matching and distributor lookup.

CAP FILM 10UF 10% 440VAC RADIAL Product overview: 32FB4410A-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-32FB4410A-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 32FB4410A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
32FB4410A-F
Capacitors - Film Capacitors 32FB4410A-F
CAP FILM 10UF 10% 440VAC RADIAL

CAP FILM 10UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 32FB4410A-F 1005556-32FB4410A-F 2002-32FB4410A-F 32FB4410A-F 32FB4410A-F-ND 62-32FB4410A-F 32FB4410A-F
Product Name Film Paper Film Capacitors Film Capacitors - 32FB4410A-F Film Capacitors Oil Filled Capacitor Motor Start, Motor Run Capacitors (AC) 10UF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers