The 32FD3701A-F is an oval, oil-filled, metallized polypropylene AC motor run capacitor rated for 370 Vac and 1 µF, with a capacitance tolerance of ±10%. It features a 4-prong quick disconnect terminal, aluminum case, and internal pressure-sensitive interrupter for fail-safe operation. The device measures 2.19 inches in height with dimensions of 1 5/16 inches by 2 5/32 inches. It operates reliably at ambient temperatures from -40ºC to +70ºC and is rated for 50 Hz and 60 Hz frequencies. The capacitor meets UL E71645 and CSA 223507 safety standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 1µF 370V
1µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FD3701A-F | 32FD3701A-F | 2002-32FD3701A-F | 32FD3701A-F-ND | 32FD3701A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |