The 305PPA700KN is an axial lead high-voltage, high dv/dt film capacitor rated for 700 VDC, with a capacitance of 3 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 2.6 mΩ at 100 kHz. It measures 35 mm in diameter by 46 mm in length, features double metallized polypropylene construction, and operates from -55°C to +85°C. The component meets UL 501 and UL94V0 flame retardant standards with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 3UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 305PPA700KN | 305PPA700KN |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3 microF | 3 microF |