Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP, 0.33UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.33UF 10% 310VAC RAD
Specifications
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MKP275KE | 64M0759 | 334MKP275KE | 70112391 |
| Product Name | EMI/RFI SUPPRESSION Capacitors | Cap, 0.33Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor | Film Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP.33UF; TOL +-10%; RADIAL;275V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene |