The 305RMB152K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 1500 VDC and 1000 VAC at 50/60 Hz, with a capacitance of 3.0 µF. It operates within a temperature range of -40°C to +85°C and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. The capacitor has a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C, self-inductance under 1 nH per mm of lead spacing, and a dissipation factor of 0.06% at 1 kHz and 25°C. Its physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lug spacing of 23 to 28 mm and a fixing pitch of 57.5 mm. The construction uses double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |