The 335PMC600K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 600 V, a capacitance of 3.3 µF, and operates within a temperature range of -40°C to +100°C. The capacitor uses lead-free tinned copper terminals with a lug configuration of 42.5 mm between centers and 6 mm lead spacing, compatible with the SM8, VM8, or FM8 mounting styles. Its dimensions are 42.5 mm × 27.5 mm × 24.5 mm. The dielectric strength is rated at 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C. It features a dissipation factor of 0.1% at 1 kHz and 25°C, an insulation resistance of 3000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The casing is flame-retardant plastic with epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMC600K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |