Cornell DubilierFilm Paper Film Capacitors255RSB152K2R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2.5 µF. It features a maximum RMS ripple current of 14 A at +25°C and an ESR of 4.0 mΩ at 100 kHz. The case dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and terminal diameter of 1.2 mm. It operates from -40°C to +85°C, has a dielectric of polypropylene, and uses flame-retardant epoxy resin coating (UL94V-0). The capacitor supports a dv/dt of 575 V/µs and meets the life expectancy of 30,000 hours at rated AC voltage. Lead terminals are lead-free tinned copper.
Datasheet Summary Powered by GS/AI
The 255RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2.5 µF. It features a maximum RMS ripple current of 14 A at +25°C and an ESR of 4.0 mΩ at 100 kHz. The case dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and terminal diameter of 1.2 mm. It operates from -40°C to +85°C, has a dielectric of polypropylene, and uses flame-retardant epoxy resin coating (UL94V-0). The capacitor supports a dv/dt of 575 V/µs and meets the life expectancy of 30,000 hours at rated AC voltage. Lead terminals are lead-free tinned copper.