The 334HC4A800K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 800 at 400 VAC and a capacitance of 0.33 μF. It has a maximum RMS current of 800 A at 100 kHz, a maximum ESR of 1.2 mΩ at +25°C, and a maximum core temperature of +85°C. The capacitor features a surface temperature limit of +45°C, above which the KVAR rating must be derated by 2.25% per °C. It meets UL94V0 flame retardant standards, has a capacitance tolerance of ±10%, and a self-inductance of less than 5 nH. The package is rectangular with dimensions 30.2 mm × 30 mm × 68 mm and uses a 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334HC4A800K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to ? C (-40 to ? F) |
| Electrostatic Capacitors | Paper |