The 333PPA252K is an axial lead film capacitor for high-voltage, high-dv/dt applications, rated for 2500 VDC and 3000 VDC surge. It has a capacitance of 0.033 µF, a maximum RMS ripple current of 4 A at 100 kHz and 25°C, and an ESR of 20 mΩ. Dimensions are 18 mm diameter by 29 mm length. The operating temperature range is -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Dissipation factor is 0.06% at 1 kHz and 25°C. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |