The 334PMB152K#P2 is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 1500 V, a capacitance of 0.33 µF, and lug terminal mounting. It has dimensions of 42.5 mm × 27.5 mm × 24.5 mm, operates within a temperature range of -40°C to +100°C, and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. The capacitor has a maximum dissipation factor of 0.5% at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ×µF at 25°C, and a self-inductance under 1 nH per mm of lead spacing. It meets a dielectric strength of 3 kVAC between terminals and case for 60 seconds. Its life expectancy is 100,000 hours at rated DC voltage, with capacitance change limited to less than 3% over time.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PMB152K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |