The 335PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 42.5 mm × 45 mm × 33 mm dimensions, with a capacitance of 3.3 µF, a maximum ripple current of 29.5 A at 1 kHz and 25°C, and insulation resistance of at least 30 GΩ × µF. It operates within a temperature range up to +100°C and features flame-retardant epoxy resin coating (UL94V-0), double metallized film construction, and lead-free tinned copper leads. The part meets a dissipation factor of ≤0.06% at 1 kHz, has self-inductance under 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |