Cornell Dubilier Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier 334K400CS6G

Description
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier - 63H0285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier
63H0285
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier 63H0285
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Qualification:- RoHS Compliant: Yes

CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacitors; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0285
Product Name Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Gull Wing
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11AH430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details