The 334PPS700KG is an axial leaded metallized polypropylene film capacitor rated for 700 VDC with a capacitance of 0.33 µF. It supports a maximum dv/dt of 235 V/µs and has a typical ESR of 6.7 mΩ at 100 kHz and 25°C. The capacitor measures 15 mm in diameter by 29 mm in length and features lead-free tinned copper leads with a flame-retardant polyester tape wrap and epoxy resin end fill. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric strength is 160% of rated VDC, and the insulation resistance is 30,000 MΩ×µF at 25°C with 70% RH. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS700KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |