The 333MKP275KC is a Class X2 metallized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression where failure will not result in electric shock. It has dimensions of 10 mm x 10 mm x 5 mm, a lead spacing of 7.5 mm, and lead diameter of 0.6 mm. It supports a maximum dv/dt of 500 V/µs, a capacitance tolerance of +10% at 1 kHz and 20°C, and an operating temperature range of -40°C to +110°C. The capacitor meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 applications. Its dissipation factor is ≤0.1% at 1 kHz, insulation resistance is >30,000 MΩ at 100 VDC, and it withstands a dielectric strength of 2,050 VDC between terminals and case for 60 seconds. The construction includes flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.033µF
0.03µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.03UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 333MKP275KC | 2002-333MKP275KC | 333MKP275KC-ND | 333MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0300 microF | 0.0300 microF |