The 334HC4102K4TM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.33 μF, a maximum RMS current of 600 A at 400 kVAR, and a maximum frequency of 1000 kHz. The capacitor operates with a maximum ESR of 1.0 mΩ at 100 kHz and +25°C, and its dimensions are 60 mm in width, 60 mm in height, and 60 mm in length. The maximum core temperature is +85°C, with a surface temperature limit of +45°C requiring derating above this point. The dielectric is flame retardant to UL94V0 and self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
CAP FILM 0.33UF 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC4102K4TM6 | 2002-334HC4102K4TM6 | 334HC4102K4TM6 | 334HC4102K4TM6-ND | 334HC4102K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |