The 256DCB112K2R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, rated for 1100 VDC with a surge voltage of 1375 VDC. It features a 2-lead configuration, dimensions of 57.5x50x35 mm, and operates within a temperature range of -40°C to +85°C. The capacitor supports a maximum RMS ripple current of 7.1 A at 10 kHz and +25°C, with an ESR of 1.2 mΩ at 10 kHz and 20.3 mΩ at 70°C. The insulation resistance is 3000 MΩ·µF at 100 VDC and 20°C, and the dielectric strength is 150% of WVDC between terminals for 10 seconds. The case is flame retardant (UL94V-0) with lead-free tinned copper leads, RoHS compliant. Life expectancy exceeds 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256DCB112K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |