Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.33UF 10% 630VDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes
Metallized Polypropylene Capacitors, ±10%, Radial Leaded
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334PPB630K | 334PPB630K | 30K6714 | 70112065 |
| Product Name | HIGH DVDT/PULSE Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 0.33Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor | Capacitor; 0.33 uF; 630 WVDC; +10; Radial Leaded; 0.03; 100,000 Megohms (Min.) |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |