Axial leaded metallized polypropylene film capacitor with a rated DC voltage of 2500 VDC, capacitance of 0.33 µF, maximum dv/dt of 14 V/µsec, and typical ESR of 5.2 mΩ at 100 kHz and 25°C. Dimensions are 30 mm in diameter by 46 mm in length. Operating temperature range is -40°C to +85°C. Dielectric strength is 200% of rated DC voltage for 60 seconds. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |