The 334PPA152K is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 1500 V, a capacitance of 0.33 µF, and a maximum dv/dt of 10.5 V/µs at 25°C. The part features a polypropylene dielectric with double metallized film construction, internal series connections, and flame-retardant epoxy resin coating. It operates from -55°C to +85°C, has an insulation resistance of 30,000 MΩ×µF at 25°C, and a dissipation factor ≤0.05% at 1 kHz and 25°C. The dimensions are 23 mm in diameter and 46 mm in length. Self-inductance is less than 1 nH per mm of lead spacing, and the part meets UL94V0 flame rating. It supports an RMS ripple current of 10.5 A at 70°C with ESR of 5.3 mΩ at 100 kHz. The capacitor shell is wrapped in flame-retardant polyester tape per UL 501.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.33UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPA152K | 334PPA152K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |