Axial metallized polypropylene film capacitor with 2000 VDC rated voltage and 0.033 µF capacitance, designed for high pulse current applications such as snubber circuits. Features a maximum dv/dt of 7000 V/µs, dimensions of 20 x 34 mm, and an operating temperature range of -55°C to +105°C. Constructed with aluminum foil electrodes and polypropylene dielectric, coated with flame-retardant polyester tape and epoxy resin. Equipped with lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, 25°C, and insulation resistance is 30000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Meets UL 510 and UL94V0 flammability standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PWS202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |