The 265LC3500KL505HM6 is a high-voltage, high-current film capacitor for induction heating and tank circuits, with a capacitance of 2.6 μF and a KVAR rating of 300 at 100 kHz. It uses polypropylene dielectric, is self-healing, and complies with UL94V0 flame retardancy. The component has a maximum core temperature of 85°C and a surface temperature limit of 45°C, with KVAR de-rating above this temperature. The terminal style is 5HM6, with dimensions of 50 mm × 50 mm × 34 mm and M6 mounting holes, requiring a maximum tightening torque of 20 Nm. Maximum ESR at 25°C is 0.2 mΩ, and self-inductance is less than 5 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 265LC3500KL505HM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |