The 32FB4406A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene dielectric, rated for 440 Vac and 6 µF capacitance with ±10% tolerance. It features a 4-prong quick disconnect terminal, internal pressure-sensitive interrupter for fail-safe operation, and operates over a temperature range of -40 °C to +70 °C. The case dimensions are 2.19 inches in height and 1.31 inches in width, with a dissipation factor of 0.1% max at 60 Hz. It meets UL E71645 and CSA 223507 standards.
6µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1047738-32FB4406A-F
Category: Capacitors>Film Capacitors
Series: MPF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Height - Seated (Max): 2.440" (61.98mm)
Standard Package: 63
Capacitance: 6 µF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.156" L x 1.313" W (54.76mm x 33.35mm), Lip
Alternative Parts (Cross-Reference): 32FB4406A-F32FB4406A
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 6µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 6UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4406A-F | 32FB4406A-F-ND | 1047738-32FB4406A-F | 2002-32FB4406A-F | 32FB4406A-F | 32FB4406A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF |