Cornell Dubilier Film Paper Film Capacitors 335MWR063K

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 536 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 536 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335MWR063K is a metallized polyester axial lead film capacitor rated for 63 VDC and 40 VAC, with a capacitance of 3.3 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a maximum dissipation factor of 0.005 at 1 kHz and 25°C, an operating temperature range of -40°C to +105°C, and a dv/dt rating of 5 V/µs. The component measures 11 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. Construction includes flame-retardant polyester tape wrap and epoxy resin end fills meeting UL94V0. Insulation resistance is 10,000 MΩ·µF at 25°C for capacitance above 0.33 µF and rated voltage above 100 VDC, adjusted for operating conditions.

Datasheet Summary
Powered by GS/AI

The 335MWR063K is a metallized polyester axial lead film capacitor rated for 63 VDC and 40 VAC, with a capacitance of 3.3 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a maximum dissipation factor of 0.005 at 1 kHz and 25°C, an operating temperature range of -40°C to +105°C, and a dv/dt rating of 5 V/µs. The component measures 11 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. Construction includes flame-retardant polyester tape wrap and epoxy resin end fills meeting UL94V0. Insulation resistance is 10,000 MΩ·µF at 25°C for capacitance above 0.33 µF and rated voltage above 100 VDC, adjusted for operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335MWR063K
Film Paper Film Capacitors 335MWR063K
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 536 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 5
  • RMS Current: —
  • ESR: 536 mΩ
  • Diameter: 11mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 335MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
335MWR063K-ND
Film Capacitors 335MWR063K-ND
3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial

3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-335MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-335MWR063K
Film Capacitors 2002-335MWR063K
Metallized Polyester Film Capacitors 3.3µF 63V

Metallized Polyester Film Capacitors 3.3µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 335MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335MWR063K
Capacitors - Film Capacitors 335MWR063K
CAP FILM 3.3UF 10% 63VDC AXIAL

CAP FILM 3.3UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 335MWR063K 335MWR063K-ND 2002-335MWR063K 335MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers