335MKP275KJ is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC with a capacitance of 3.3 µF. It features a case size of 41.5 mm × 26 mm × 14.5 mm, terminal spacing of 37.5 mm, and lead diameter of 1 mm. The capacitor meets safety standards including ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998. It has a dissipation factor of ≤0.8% at 1 kHz, insulation resistance ≥50% of initial value after humidity testing, and operates from -40°C to +110°C. It is rated for impulse voltage up to 2.5 kV × √C, with a dv/dt capability of 100 V/µs. The capacitor is constructed with flame-retardant encapsulation (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 3.3µF
CAP FILM 3.3UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335MKP275KJ | 335MKP275KJ-ND | 2002-335MKP275KJ | 335MKP275KJ |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |