Cornell Dubilier Film Paper Film Capacitors 304PSB252K2J

Description
For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Description
For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 304PSB252K2J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.3 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 4.8 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 14 A at +70°C, dimensions of 41.5 mm × 44 mm × 24 mm, and uses two 1.2 mm diameter lead terminals with a 10.2 mm pitch. The capacitor operates from -40°C to +100°C, features flame-retardant epoxy coating (UL94V-0), and meets a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. Applied voltage must be derated by 1.5% per °C above +85°C.

Datasheet Summary
Powered by GS/AI

The 304PSB252K2J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.3 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 4.8 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 14 A at +70°C, dimensions of 41.5 mm × 44 mm × 24 mm, and uses two 1.2 mm diameter lead terminals with a 10.2 mm pitch. The capacitor operates from -40°C to +100°C, features flame-retardant epoxy coating (UL94V-0), and meets a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. Applied voltage must be derated by 1.5% per °C above +85°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 304PSB252K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
304PSB252K2J
Film Paper Film Capacitors 304PSB252K2J
For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 300 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 304PSB252K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details