The 334PPA122KD23 is a high-voltage, high dv/dt axial lead film capacitor for power semiconductor circuits, inverters, and switching applications, featuring a polypropylene dielectric and double metallized film construction with epoxy resin coating. It has a rated DC voltage of 1200 V, capacitance of 0.33 µF, maximum RMS ripple current of 10.5 A at 70°C, and ESR of 4.5 mΩ at 100 kHz. The part measures 23 mm in diameter and 34 mm in length, with lead spacing supporting self inductance under 1 nH/mm. It operates from -55°C to +85°C, meets UL 94V0 flame retardancy, and has a life expectancy of 30,000 hours at rated AC voltage and 70°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA122KD23 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |