The 335PPB250K is a metallized polypropylene film capacitor designed for high pulse current applications such as ballast controls and switching power supplies. It has a DC voltage rating of 250 VDC, a capacitance of 3.3 µF, and dimensions of 42.5 mm × 30 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1.0 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×µF, and self-inductance of less than 1 nano-Henry per mm of lead spacing. It is constructed with flame-retardant epoxy resin (UL 94V-0) and features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 3.3UF 10% 250VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335PPB250K | 335PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.3 microF | 3.3 microF |