Cornell DubilierFilm Paper Film Capacitors335MTB063KG
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 15mm
Length: 26.5mm
Thickness: 6mm
Diameter: —
Lead Spacing: 22.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 15mm
Length: 26.5mm
Thickness: 6mm
Diameter: —
Lead Spacing: 22.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 3.3 µF and a rated DC voltage of 63 V. It measures 26.5 mm in length, 15 mm in height, and 6 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, with a dissipation factor of less than 0.005 at 1 kHz and 25°C. It features flame-retardant plastic boxing (UL94V-1) and epoxy resin coating (UL94V0), with lead-free tinned terminals. The dv/dt rating is 2 V/µs, and insulation resistance is 1250 MΩ·µF at 25°C. Capacitance tolerance is ±10% at 1 kHz, with ±5% optional. Dielectric strength is 160% of rated voltage for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 335MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 3.3 µF and a rated DC voltage of 63 V. It measures 26.5 mm in length, 15 mm in height, and 6 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, with a dissipation factor of less than 0.005 at 1 kHz and 25°C. It features flame-retardant plastic boxing (UL94V-1) and epoxy resin coating (UL94V0), with lead-free tinned terminals. The dv/dt rating is 2 V/µs, and insulation resistance is 1250 MΩ·µF at 25°C. Capacitance tolerance is ±10% at 1 kHz, with ±5% optional. Dielectric strength is 160% of rated voltage for 2 seconds at 25°C.