Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 1200 VDC continuous voltage and 1750 VDC surge voltage, with a capacitance of 0.33 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor has a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, insulation resistance of at least 30 GΩ, and self-inductance less than 1 nH per mm of body and lead length. It operates from -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and VDC, and is constructed with flame-retardant polyester tape and epoxy resin end fill meeting UL94V0. The physical dimensions are 20.5 mm × 34 mm (D×L).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |