The 305PPA102KR is an axial lead, high dv/dt film capacitor for use in inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 3.0 µF, and a maximum RMS ripple current of 14 A at 70°C. Its dimensions are 40.5 mm in length and 55 mm in diameter. The capacitor uses double metallized polypropylene film with internal series connections and epoxy resin end fill rated UL94V0. It operates from -55°C to +85°C, with a dissipation factor of ≤0.05% at 1 kHz and 25°C, and self-inductance less than 1 nH per mm of lead spacing. The dielectric strength is 200% of rated VDC or 160% of rated VDC for 60 seconds. Life expectancy is 100,000 hours at 70°C under DC voltage. Lead termination is lead-free tinned copper. The part is constructed with flame-retardant polyester tape wrap (UL 501).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 3UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 305PPA102KR | 305PPA102KR |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3 microF | 3 microF |