The 334PPR162KH is a metallized polypropylene film capacitor rated for 1600 VDC with a capacitance of 0.33 μF, designed for high pulse current applications such as snubber circuits. It features a radial leaded package measuring 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor has a maximum dv/dt rating of 2000 V/μs and operates within a temperature range of -55°C to +105°C. Its dielectric is encapsulated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V0) and uses lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor less than 0.001 at 1 kHz and 25°C, and insulation resistance exceeding 30000 MΩ·μF. The unit meets reliability standards of 1 FIT and complies with damp heat and load life tests as specified.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |