Cornell DubilierFilm Paper Film Capacitors334PSB202K2JA
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334PSB202K2JA is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 VDC, capacitance of 0.33 µF, and maximum dv/dt of 1600 V/µs. It has a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case dimensions are 41.5 mm × 44 mm × 24 mm, with lead spacing of 10.2 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and meets a failure quota of 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 334PSB202K2JA is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 VDC, capacitance of 0.33 µF, and maximum dv/dt of 1600 V/µs. It has a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case dimensions are 41.5 mm × 44 mm × 24 mm, with lead spacing of 10.2 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and meets a failure quota of 300 per billion component hours.