Cornell Dubilier Film Paper Film Capacitors 333PSB302K2H

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 19 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 19 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333PSB302K2H is a radial lead film capacitor with a rated DC voltage of 3000 V, a capacitance of 0.033 µF, a maximum dv/dt of 4350 V/µs, and an ESR of 19 mΩ at 100 kHz and 25°C. It has a physical dimension of 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with two radial leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The capacitor uses a dielectric of double metallized polypropylene, is coated in a flame-retardant epoxy resin (UL94V-0), and operates within a temperature range of -40°C to +100°C. It meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 333PSB302K2H is a radial lead film capacitor with a rated DC voltage of 3000 V, a capacitance of 0.033 µF, a maximum dv/dt of 4350 V/µs, and an ESR of 19 mΩ at 100 kHz and 25°C. It has a physical dimension of 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with two radial leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The capacitor uses a dielectric of double metallized polypropylene, is coated in a flame-retardant epoxy resin (UL94V-0), and operates within a temperature range of -40°C to +100°C. It meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333PSB302K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333PSB302K2H
Film Paper Film Capacitors 333PSB302K2H
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 19 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 19 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 333PSB302K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333PSB302K2H
Capacitors - Film Capacitors 333PSB302K2H
CAP FILM 0.03UF 10% 3KVDC RADIAL

CAP FILM 0.03UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 333PSB302K2H 333PSB302K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details