Axial lead film capacitor for high dv/dt applications such as inverters, converters, and switching power supplies, with a rated DC voltage of 2000 V and capacitance of 0.33 µF. Features metallized polypropylene construction with flame-retardant polyester tape wrap and epoxy resin end fill. Operating temperature range is -40°C to +85°C. Maximum RMS ripple current is 11.5 A at 25°C and 100 kHz, with an ESR of 5.5 mΩ. Physical dimensions are 25 mm in diameter by 46 mm in length. Capacitance tolerance is ±10% at 1 kHz and 25°C. Autogenous internal series connections, self-inductance less than 1 nH per mm of lead spacing, and insulation resistance of at least 30,000 MΩ·µF at 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |