The 305PPA850KR is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated voltage of 850 VDC, a capacitance of 3.0 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 36 mm in diameter by 55 mm in length and features double metallized polypropylene film construction with epoxy resin coating. It operates from -55°C to +85°C, has a dissipation factor of ≤0.001 at 1 kHz and 25°C, and meets UL94V0 flame retardant standards. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ·µF at 25°C. The part includes lead-free tinned copper terminals and is rated for 100,000 hours of operation at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPA850KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |