The 256PMC330K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, a capacitance of 25 µF, and operates within a temperature range of -40°C to +100°C. The capacitor is housed in a flame-retardant plastic case with epoxy resin (UL94V-0), measures 42.5 mm × 45 mm × 33 mm, and features lead-free tinned copper terminals. It exhibits a dissipation factor of 0.08% at 1 kHz and 25°C, an insulation resistance of 3000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitance drift is less than 0.5% after two years at 40°C, and its expected life is 30000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |