Cornell Dubilier Film Paper Film Capacitors 334PSB152K2J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB152K2J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.33 µF. It has a maximum dv/dt of 1220 V/µs and an ESR of 5.4 mΩ at 100 kHz and 25°C. The capacitor measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness. It features two radial leads spaced 37.5 mm apart, with 1.2 mm diameter leads. The part operates over a temperature range of -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF when tested at 30000 MΩ·µF min. Construction is double metallized film with internal series connections, coated in a UL94V-0 flame-retardant epoxy resin. The part meets key lifetime and reliability standards with 30,000 hours at rated AC voltage and capacitance drift of less than 0.5% after two years at 40°C.

Datasheet Summary
Powered by GS/AI

The 334PSB152K2J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.33 µF. It has a maximum dv/dt of 1220 V/µs and an ESR of 5.4 mΩ at 100 kHz and 25°C. The capacitor measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness. It features two radial leads spaced 37.5 mm apart, with 1.2 mm diameter leads. The part operates over a temperature range of -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF when tested at 30000 MΩ·µF min. Construction is double metallized film with internal series connections, coated in a UL94V-0 flame-retardant epoxy resin. The part meets key lifetime and reliability standards with 30,000 hours at rated AC voltage and capacitance drift of less than 0.5% after two years at 40°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB152K2J
Film Paper Film Capacitors 334PSB152K2J
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 5.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB152K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB152K2J
Capacitors - Film Capacitors 334PSB152K2J
CAP FILM 0.33UF 10% 1.5KVDC RAD

CAP FILM 0.33UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB152K2J 334PSB152K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details