Cornell Dubilier Film Paper Film Capacitors 305PSB102K2R

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB102K2R is a radial lead, high current, low ESR film capacitor with a rated voltage of 1000 VDC and capacitance of 3 µF, operating from -40°C to +100°C. It has a maximum dv/dt of 500 V/µs, an ESR of 2.9 mΩ at 100 kHz, and an RMS ripple current of 14 A. Dimensions are 57.5 mm × 50 mm × 35 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy resin coating, it meets insulation resistance of at least 30 GΩ·µF at 25°C and dielectric strength of 160% of rated VDC for 2 seconds. Capacitance drift is less than 0.5% after two years at 40°C, with a temperature coefficient of -200 to +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 305PSB102K2R is a radial lead, high current, low ESR film capacitor with a rated voltage of 1000 VDC and capacitance of 3 µF, operating from -40°C to +100°C. It has a maximum dv/dt of 500 V/µs, an ESR of 2.9 mΩ at 100 kHz, and an RMS ripple current of 14 A. Dimensions are 57.5 mm × 50 mm × 35 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy resin coating, it meets insulation resistance of at least 30 GΩ·µF at 25°C and dielectric strength of 160% of rated VDC for 2 seconds. Capacitance drift is less than 0.5% after two years at 40°C, with a temperature coefficient of -200 to +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB102K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB102K2R
Film Paper Film Capacitors 305PSB102K2R
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB102K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB102K2R
Capacitors - Film Capacitors 305PSB102K2R
CAP FILM 3UF 10% 1KVDC RADIAL

CAP FILM 3UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB102K2R 305PSB102K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers