The 333PPA202K is an axial film capacitor for high-voltage switching applications, rated at 2000 VDC and 0.033 µF. It supports a maximum RMS ripple current of 3.5 A at 100 kHz and 25°C, with a dissipation factor ≤0.06% at 1 kHz. Dimensions are 13 mm diameter by 34 mm length, with self-inductance under 1 nH per mm of lead spacing. Constructed with double metallized polypropylene film and epoxy resin coating, it meets UL94V0 standards. Operating temperature range is -55°C to +85°C, with insulation resistance ≥30,000 MΩ×µF at 25°C. Capacitance tolerance is ±10% at 1 kHz. Life expectancy is 100,000 hours at 70°C under DC voltage. Dielectric strength is 160% of rated voltage for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |