The 334PPS252KS is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V with a surge voltage of 3300 V and an AC voltage rating of 700 V at 50/60 Hz. Capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor exhibits a dissipation factor of less than 0.05% at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ, and self-inductance less than 1 nH per mm of lead spacing. Its operating temperature range is -40°C to +85°C. The case dimensions are 25 mm in diameter and 59 mm in length. The construction features flame-retardant polyester tape and epoxy resin end fill meeting UL94V0, with lead-free tinned copper leads. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |