Cornell Dubilier GENERAL PURPOSE 335MWR063K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
335MWR063K
GENERAL PURPOSE 335MWR063K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, 3.3Uf 63Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 19M9127 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf 63Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
19M9127
Film Capacitor, 3.3Uf 63Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 19M9127
FILM CAPACITOR, 3.3UF 63WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 3.3UF 63WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - 335MWR063K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
335MWR063K
Film Capacitors 335MWR063K
CAP FILM 3.3UF 10% 63VDC AXIAL

CAP FILM 3.3UF 10% 63VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 335MWR063K 19M9127 335MWR063K
Product Name GENERAL PURPOSE Film Capacitor, 3.3Uf 63Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details