The 333PWS630KD is an axial metallized polypropylene film capacitor with aluminum foil electrodes, designed for high pulse current applications such as deflection circuits and switching power supplies. It has a rated DC voltage of 630 V, a capacitance of 0.033 µF, a maximum dv/dt of 4300 V/µs, and physical dimensions of 11.5 mm in diameter by 20.5 mm in length. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and features a dissipation factor of 0.05% maximum at 10 kHz. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ·µF. The unit is coated with flame-retardant polyester tape and epoxy resin, and has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PWS630KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |