The 333PPB102K is a radial lead metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a DC voltage rating of 1000 VDC, a capacitance of 0.01 μF, and dimensions of 18×12×6 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of ≤0.05% at 1 kHz and 25°C, and an insulation resistance of ≥100,000 MΩ at 100 VDC. It complies with UL 94V-0 flame retardant standards and uses lead-free tinned copper leads. The case and epoxy resin are flame retardant.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.033µF 1000V
0.033µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 10% 1KVDC RAD
CAPACITOR, RADIAL BOX, FILM, .033UF, 1000V, 10%, 26.5X7X16 MM 22.5LS. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 333PPB102K | 2002-333PPB102K | 1572-1422-ND | 333PPB102K | 19021454 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |